Greaves Corporation Ring Lug D5

Description
STANDARD TYPE 2 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 90 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 2 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 90 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D5 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D5
Ring Lug D5
STANDARD TYPE 2 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 90 AMPERE D1 MODEL
  • STANDARD TYPE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • 100 PER CARTON STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 90 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details