Greaves Corporation Substation Cable Terminal P6A2N

Description
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 3/4 INCH PA MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 3/4 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - P6A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
P6A2N
Substation Cable Terminal P6A2N
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X 15/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 3/4 INCH PA MODEL
  • BRONZE MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 600 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 1-3/4 INCH W X 15/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 3/4 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P6A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details