Greaves Corporation Compression Cable Lug L929NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L929NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L929NFX
Compression Cable Lug L929NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L929NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products