Greaves Corporation Compression Cable Lug GL40048

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL40048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL40048
Compression Cable Lug GL40048
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1 PAD HOLE(S)
  • WITH PEEP HOLE
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL40048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Blade Terminals - 1787241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details