Greaves Corporation Compression Cable Lug GL131FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL131FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL131FX48
Compression Cable Lug GL131FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL131FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details