Greaves Corporation Mechanical Cable Lug BTL-4

Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/16 INCH STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet
Description
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/16 INCH STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BTL-4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
BTL-4
Mechanical Cable Lug BTL-4
LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/16 INCH STUD SIZE 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
  • LAY IN TYPE
  • PLATED 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-1/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 3/16 INCH STUD SIZE
  • 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • BTL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number BTL-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers