TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
13 DIE INDEX
1 PAD HOLE(S)
LONG BARREL TYPE
SHOO-IN[T] BRAND
L-FX MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
13 DIE INDEX
1 PAD HOLE(S)
LONG BARREL TYPE
SHOO-IN[T] BRAND
L-FX MODEL
TIN PLATED COPPER MATERIAL
COPPER CONDUCTOR MATERIAL
600 V VOLTAGE RATING
2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE
1/2 INCH STUD SIZE
13 DIE INDEX
1 PAD HOLE(S)
LONG BARREL TYPE
SHOO-IN[T] BRAND
L-FX MODEL