Greaves Corporation Compression Cable Splice C1000

Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 3 C MODEL
Datasheet
Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 3 C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C1000 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C1000
Compression Cable Splice C1000
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 3 C MODEL
  • BUTT TYPE
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 1000 KCMIL CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LONG BARREL TYPE
  • APPLICATION HEAVY DUTY
  • STANDARD PACKAGE 3
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C1000
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Terminals - 1787250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details