Greaves Corporation Equipment Stud to Cable/Tube P5ST7

Description
BRONZE MATERIAL 6-3/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
BRONZE MATERIAL 6-3/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P5ST7 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P5ST7
Equipment Stud to Cable/Tube P5ST7
BRONZE MATERIAL 6-3/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • BRONZE MATERIAL
  • 6-3/8 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P5ST7
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details