Greaves Corporation Compression Cable Lug L929FX58

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L929FX58 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L929FX58
Compression Cable Lug L929FX58
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L929FX58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products