TIN PLATED COPPER MATERIAL
PINK COLOR
COPPER CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
2 PAD HOLE(S)
LONG BARREL TYPE
SHOO-PIN[TM] BRAND
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
L-NFX MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
PINK COLOR
COPPER CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
2 PAD HOLE(S)
LONG BARREL TYPE
SHOO-PIN[TM] BRAND
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
L-NFX MODEL
TIN PLATED COPPER MATERIAL
PINK COLOR
COPPER CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
2 PAD HOLE(S)
LONG BARREL TYPE
SHOO-PIN[TM] BRAND
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
L-NFX MODEL
TIN PLATED COPPER MATERIAL
PINK COLOR
COPPER CONDUCTOR MATERIAL
CSA (CANADA AND US) APPROVAL
600 VOLT VOLTAGE RATING
535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE
1/2 INCH STUD SIZE
300 DIE INDEX
2 PAD HOLE(S)
LONG BARREL TYPE
SHOO-PIN[TM] BRAND
CONSTRUCTIONAL FEATURE CORROSION RESISTANT
APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER