Greaves Corporation Compression Cable Lug L10-TC56-4

Description
TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L10-TC56-4 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L10-TC56-4
Compression Cable Lug L10-TC56-4
TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L10-TC56-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details