Greaves Corporation Compression Cable Lug GL50FX56

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL50FX56 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL50FX56
Compression Cable Lug GL50FX56
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL50FX56
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details