Greaves Corporation Compression Cable Lug L2-TC56-2

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L2-TC56-2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L2-TC56-2
Compression Cable Lug L2-TC56-2
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 10 DIE INDEX
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L2-TC56-2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details