Greaves Corporation Compression Cable Lug L150058

Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 31 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 31 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L150058 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L150058
Compression Cable Lug L150058
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 31 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 1500 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 31 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L150058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details