Greaves Corporation Ring Lug D3

Description
STANDARD TYPE 6 AWG STRANDED MAX. CONDUCTOR SIZE 200 PER CARTON STANDARD PACKAGE #10 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 20 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 6 AWG STRANDED MAX. CONDUCTOR SIZE 200 PER CARTON STANDARD PACKAGE #10 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 20 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D3 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D3
Ring Lug D3
STANDARD TYPE 6 AWG STRANDED MAX. CONDUCTOR SIZE 200 PER CARTON STANDARD PACKAGE #10 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 20 AMPERE D1 MODEL
  • STANDARD TYPE
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • 200 PER CARTON STANDARD PACKAGE
  • #10 STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 20 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D3
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2872.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details