Greaves Corporation Compression Cable Lug L200058

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 34 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 34 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L200058 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L200058
Compression Cable Lug L200058
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 34 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 2000 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 34 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L200058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers