Greaves Corporation Splice Connector B18N

Description
BUTT TYPE RED COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE RED COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B18N - Greaves Corporation
Centerbrook, CT, USA
Splice Connector
B18N
Splice Connector B18N
BUTT TYPE RED COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • RED COLOR
  • 1.01 INCH
  • 1.01 LENGTH IN INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number B18N
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Blade Terminals - 1787248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details