Greaves Corporation Substation Bus Bar Clamp HP544

Description
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 350 TO 600 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1/2 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 350 TO 600 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1/2 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP544 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP544
Substation Bus Bar Clamp HP544
BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 350 TO 600 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1/2 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 8-3/16 INCH L X 5-5/8 INCH W SIZE
  • 350 TO 600 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 1/2 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP544
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details