Greaves Corporation Equipment Stud to Cable/Tube P72T

Description
BRONZE MATERIAL 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P72T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P72T
Equipment Stud to Cable/Tube P72T
BRONZE MATERIAL 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE
  • 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • 1500 MCM (RUN), 2/0 AWG (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1 INCH IPS (RUN), 1/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P72T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details