Greaves Corporation Compression Cable Lug L313FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 313.1 MCM (DIESEL LOCOMOTIVE), 775/24 STRANDED (DIESEL LOCOMOTIVE), 300 MCM (CLASS H ROPE CABLE), 250 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 313.1 MCM (DIESEL LOCOMOTIVE), 775/24 STRANDED (DIESEL LOCOMOTIVE), 300 MCM (CLASS H ROPE CABLE), 250 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L313FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L313FX48
Compression Cable Lug L313FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 313.1 MCM (DIESEL LOCOMOTIVE), 775/24 STRANDED (DIESEL LOCOMOTIVE), 300 MCM (CLASS H ROPE CABLE), 250 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 313.1 MCM (DIESEL LOCOMOTIVE), 775/24 STRANDED (DIESEL LOCOMOTIVE), 300 MCM (CLASS H ROPE CABLE), 250 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L313FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details