Greaves Corporation Substation Cable Terminal J2A

Description
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J2A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J2A
Substation Cable Terminal J2A
BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • BRONZE MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/32 INCH STUD SIZE
  • 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J2A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details