Greaves Corporation Substation Multipurpose Coupler P82K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P82K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P82K
Substation Multipurpose Coupler P82K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 1-1/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM MAIN CONDUCTOR SIZE
  • 4 TO 2/0 AWG TAP CONDUCTOR SIZE
  • 1/8 INCH TAP IPS SIZE
  • 1-1/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P82K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1251961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details