Greaves Corporation Mechanical Cable Lug D900

Description
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet
Description
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D900 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D900
Mechanical Cable Lug D900
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
  • TWO BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD BOLT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D900
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details