Greaves Corporation Underground Splice Kit C600K

Description
DIRECT BURIAL TYPE 600 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet
Description
DIRECT BURIAL TYPE 600 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - C600K - Greaves Corporation
Centerbrook, CT, USA
Underground Splice Kit
C600K
Underground Splice Kit C600K
DIRECT BURIAL TYPE 600 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS UL APPROVAL 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED C-K MODEL
  • DIRECT BURIAL TYPE
  • 600 MCM MAX. WIRE COMBINATION SIZE
  • COPPER CONDUCTOR MATERIAL
  • (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE COVER CONTENTS
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 1 CONNECTOR INCLUDED
  • C-K MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C600K
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details