Greaves Corporation Substation Cable Terminal J3AR

Description
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet
Description
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J3AR - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J3AR
Substation Cable Terminal J3AR
BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 29/32 INCH W X 7/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
  • BRONZE MATERIAL
  • 1-15/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 13/32 INCH STUD SIZE
  • 1 INCH L X 29/32 INCH W X 7/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J3AR
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details