Greaves Corporation Equipment Stud to Cable/Tube P65T

Description
BRONZE MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P65T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P65T
Equipment Stud to Cable/Tube P65T
BRONZE MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE
  • 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 1000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 3/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P65T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details