Greaves Corporation Mechanical Cable Lug D708

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D708 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D708
Mechanical Cable Lug D708
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD BOLT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D708
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details