Greaves Corporation Compression Cable Reducer ND350R40

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL RED (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 350 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL RED (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 350 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND350R40 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND350R40
Compression Cable Reducer ND350R40
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL RED (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 350 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • RED (SIDE A), PURPLE (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG SIDE B CONDUCTOR SIZE
  • 350 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND350R40
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details