Greaves Corporation Substation Cable Terminal J4A

Description
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-3/16 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet
Description
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-3/16 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J4A - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J4A
Substation Cable Terminal J4A
BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-3/16 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND JA MODEL
  • BRONZE MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-3/16 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J4A
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details