Greaves Corporation Substation Cable Terminal JJ3A2N

Description
BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1 INCH W X 7/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1 INCH W X 7/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - JJ3A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
JJ3A2N
Substation Cable Terminal JJ3A2N
BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1 INCH W X 7/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND JJA MODEL
  • BRONZE MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1 INCH W X 7/32 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number JJ3A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details