Greaves Corporation Equipment Stud to Cable/Tube P22T

Description
BRONZE MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P22T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P22T
Equipment Stud to Cable/Tube P22T
BRONZE MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/8 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE
  • 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE
  • 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/8 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P22T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details