Greaves Corporation Mechanical Cable Lug D711

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D711 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D711
Mechanical Cable Lug D711
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE D700 MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D711
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details