Greaves Corporation Compression Cable Reducer ND250R40

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL YELLOW (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 250 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL YELLOW (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 250 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND250R40 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND250R40
Compression Cable Reducer ND250R40
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL YELLOW (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 250 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • YELLOW (SIDE A), PURPLE (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG SIDE B CONDUCTOR SIZE
  • 250 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND250R40
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers