Greaves Corporation Substation Bus Bar Clamp HP433

Description
BRONZE MATERIAL 7-3/16 INCH L X 4-3/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/8 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/16 INCH L X 4-3/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/8 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP433 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP433
Substation Bus Bar Clamp HP433
BRONZE MATERIAL 7-3/16 INCH L X 4-3/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/8 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 7-3/16 INCH L X 4-3/8 INCH W SIZE
  • 2/0 AWG TO 350 MCM CABLE SIZE
  • 3/8 INCH, 1/2 INCH BOLT SIZE
  • 3 INCH TAP SIZE
  • 3/8 INCH IPS SIZE
  • 3 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP433
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details