Greaves Corporation Compression Cable Lug L500NV

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L500NV - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L500NV
Compression Cable Lug L500NV
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TAPERED BARREL TYPE
  • L-NV MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L500NV
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details