Greaves Corporation Compression Cable Splice C10V

Description
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
Datasheet
Description
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C10V - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C10V
Compression Cable Splice C10V
BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 12 PER CARTON C-V MODEL
  • BUTT WITH CENTER CABLE STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • PINK COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 12 PER CARTON
  • C-V MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C10V
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details