Greaves Corporation Mechanical Cable Lug D825N4

Description
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet
Description
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D825N4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D825N4
Mechanical Cable Lug D825N4
TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
  • TWO BARREL TYPE
  • CAST BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D825N4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details