Greaves Corporation Mechanical Cable Lug BTL4-DB

Description
LAY-IN TYPE TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486D, CSA (CANADA AND US) APPROVAL #10 STUD STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE APPLICATION ELECTRICAL EQUIPMENT, POOL/SPA EQUIPMENT, CONDUIT BUSHING, JUMPER TO MULTIPLE CONDUIT
Datasheet
Description
LAY-IN TYPE TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486D, CSA (CANADA AND US) APPROVAL #10 STUD STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE APPLICATION ELECTRICAL EQUIPMENT, POOL/SPA EQUIPMENT, CONDUIT BUSHING, JUMPER TO MULTIPLE CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BTL4-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
BTL4-DB
Mechanical Cable Lug BTL4-DB
LAY-IN TYPE TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486D, CSA (CANADA AND US) APPROVAL #10 STUD STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE APPLICATION ELECTRICAL EQUIPMENT, POOL/SPA EQUIPMENT, CONDUIT BUSHING, JUMPER TO MULTIPLE CONDUIT
  • LAY-IN TYPE
  • TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486D, CSA (CANADA AND US) APPROVAL
  • #10 STUD STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • APPLICATION ELECTRICAL EQUIPMENT, POOL/SPA EQUIPMENT, CONDUIT BUSHING, JUMPER TO MULTIPLE CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number BTL4-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1788740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details