Greaves Corporation Compression Cable Lug GL313FX48

Description
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL313FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL313FX48
Compression Cable Lug GL313FX48
TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • RED COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM (CLASS M WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/324 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL313FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details