Greaves Corporation Substation Bus Bar Clamp HP844

Description
BRONZE MATERIAL 9 INCH L X 5-5/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1-1/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 9 INCH L X 5-5/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1-1/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP844 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP844
Substation Bus Bar Clamp HP844
BRONZE MATERIAL 9 INCH L X 5-5/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1-1/4 INCH IPS SIZE 4 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 9 INCH L X 5-5/8 INCH W SIZE
  • 1500 TO 2000 MCM CABLE SIZE
  • 1/2 INCH BOLT SIZE
  • 4 INCH TAP SIZE
  • 1-1/4 INCH IPS SIZE
  • 4 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP844
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details