Greaves Corporation Substation Bus Bar Clamp HP633

Description
BRONZE MATERIAL 7-3/8 INCH L X 4-3/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 7-3/8 INCH L X 4-3/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP633 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP633
Substation Bus Bar Clamp HP633
BRONZE MATERIAL 7-3/8 INCH L X 4-3/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/4 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 7-3/8 INCH L X 4-3/8 INCH W SIZE
  • 600 TO 1000 MCM CABLE SIZE
  • 3/8 INCH, 1/2 INCH BOLT SIZE
  • 3 INCH TAP SIZE
  • 3/4 INCH IPS SIZE
  • 3 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP633
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1788641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details