Greaves Corporation Compression Cable Reducer ND500R400

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), BLUE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 400 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), BLUE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 400 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND500R400 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND500R400
Compression Cable Reducer ND500R400
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), BLUE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 400 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • BROWN (SIDE A), BLUE (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 400 MCM SIDE B CONDUCTOR SIZE
  • 500 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND500R400
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Blade Terminals - 1787242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details