Greaves Corporation Compression Cable Reducer ND600R500

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND600R500 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND600R500
Compression Cable Reducer ND600R500
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • GREEN (SIDE A), BROWN (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 500 MCM SIDE B CONDUCTOR SIZE
  • 600 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND600R500
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details