Greaves Corporation Mechanical Cable Lug J2AR-DB

Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet
Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - J2AR-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
J2AR-DB
Mechanical Cable Lug J2AR-DB
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
  • LAY IN TYPE
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1/4 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • HEX HEAD SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • JAR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J2AR-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2207.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571238A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details