Greaves Corporation Compression Cable Lug L111NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L111NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L111NFX
Compression Cable Lug L111NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12/348 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L111NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details