Greaves Corporation Substation Cable Terminal P2A4N

Description
BRONZE MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 9/32 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/8 INCH PA MODEL
Datasheet
Description
BRONZE MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 9/32 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/8 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - P2A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
P2A4N
Substation Cable Terminal P2A4N
BRONZE MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 9/32 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1/8 INCH PA MODEL
  • BRONZE MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3 INCH W X 9/32 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1/8 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P2A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details