Greaves Corporation Substation Multipurpose Coupler P54K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 1/2 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 1/2 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P54K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P54K
Substation Multipurpose Coupler P54K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM MAIN CONDUCTOR SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/8 INCH TAP IPS SIZE 1/2 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 350 TO 600 MCM MAIN CONDUCTOR SIZE
  • 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE
  • 3/8 INCH TAP IPS SIZE
  • 1/2 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P54K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers