Greaves Corporation Mechanical Cable Lug D816N

Description
ONE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet
Description
ONE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D816N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D816N
Mechanical Cable Lug D816N
ONE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE BULLDOG[T] BRAND PAD HOLE SPACING 1-3/4 INCH D800 MODEL
  • ONE BARREL TYPE
  • CAST BRONZE MATERIAL
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • BULLDOG[T] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • D800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D816N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details