Greaves Corporation Compression Cable Lug L656

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L656 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L656
Compression Cable Lug L656
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • LUGS N SPLICES[T] BRAND
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L656
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details